IC REG BUCK ADJ 4A 20VQFN
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023099-BD91361MUV-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 20-VQFN
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 3.3V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Switching Voltage Regulators SWITCH REGULATOR PWR MOSFET 2A
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 20-VFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 4A 20VQFN
IC REG BUCK ADJ 4A 20VQFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 846-BD91361MUV-E2TR-ND | 1023099-BD91361MUV-E2 | BD91361MUV-E2 | BD91361MUV-E2 | BD91361MUV-E2 | BD91361MUV-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD91361MUV-E2 | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 20-VFQFN Exposed Pad | Other; 20-VQFN | Other; 20-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 3.3 volts | 0.8000 volts | 0.8000 to 3.3 volts | 0.8000 volts |