The BD8967FVM-TR is a synchronous buck converter designed for high efficiency in step-down voltage regulation. It operates with an input voltage range of 4.5V to 5.5V and can output a regulated voltage of 3.3V with a maximum output current of 0.8A. The device features a current mode PWM control system, which enables fast transient response to load changes, making it suitable for applications requiring stable power supply, such as LSI, DSP, microcomputers, and ASICs. Key specifications include a typical switching frequency of 1MHz, low ON-resistance values of 350m,Ѷ for the P-channel FET and 250m,Ѷ for the N-channel FET, and a standby current of 0OºA. The operating temperature range is from -25°C to +85°C. Additional protective features include thermal shutdown, under-voltage lockout (UVLO), short-circuit protection with a time delay, and a soft-start function to minimize inrush current during startup. The device is packaged in an MSOP8 format, measuring 2.90 mm x 4.00 mm x 0.90 mm.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049480-BD8967FVM-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA 8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)"
IC REG BUCK 3.3V 800MA 8MSOP
IC REG BUCK 3.3V 800MA 8MSOP
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
IC REG BUCK 3.3V 800MA 8MSOP
Switching Voltage Regulators CONV SINGLE STPDWN DC-DC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 049480-BD8967FVM-TR | BD8967FVMCT-ND | BD8967FVM-TR | BD8967FVM-TR | BD8967FVM-TR | BD8967FVM-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD8967FVM-TR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 8-MSOP | Other; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | SSOP | SSOP; Other; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | ||
| Life Cycle Stage | Maturity; Active | Declining; Not For New Designs | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |