Switching Regulator IC Output
IC REG BUCK 3.3V 2A SON008V5060
IC REG BUCK 3.3V 2A SON008V5060
IC REG BUCK 3.3V 2A SON008V5060
Switching Voltage Regulators CONV DCDC SNGL STPDN 8PIN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 8-VDFN Exposed Pad
IC REG BUCK 3.3V 2A SON008V5060
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD8961NV-E2CT-ND | BD8961NV-E2 | BD8961NV-E2 | BD8961NV-E2 | BD8961NV-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts |