The BD9873CP-V5 and BD9874CP-V5 single-channel step-down switching regulator incorporates a Pch MOSFET capable, as well as circuitry that eliminates the need for external compensation – only a diode, coil, and ceramic capacitor are required – reducing board size significantly.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | BD9874CP-V5 |
| Product Name | 8-35V 3A 1ch Buck converter |
| Configuration / Function | Buck |
| Package Type | TO-220; Other; TO220CP-V5 |
| Output Voltage | 1 to 28 volts |
| IOUT | 3 amps |