The BD9701 / BD9703 / BD9702 are single-channel step-down switching regulator capable of PWM operation. The Pch MOSFET is built in for high efficiency in small load area. Lower electricity consumption of operating current 4mA (Typ.) and stand-by current 0µA (Typ.) is realized by adopting Bi-CMOS process.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | BD9703CP-V5 |
| Product Name | 8-35V 1.5A 1ch Buck converter |
| Configuration / Function | Buck |
| Package Type | TO-220; Other; TO220CP-V5 |
| Output Voltage | 1 to 32 volts |
| IOUT | 1.5 amps |