The flexible step-down switching regulator of the ROHM is a switching regulator with built-in POWER MOSFET, which withstands high pressure. The operational frequency is freely configurable with external resistance. A wide input voltage range (7V to 35V) and temperature range (-40? to 125?) can correspond to various applications by the feature. Moreover, because the enhanced protection circuit such as thermal shut down (TSD), over current protection (OCP) and under voltage lock out (UVLO) is built into, the application can be protected, and the high reliability of the set be achieved under various conditions.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152946-BD9781HFP
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
| ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9781HFP | 1152946-BD9781HFP |
| Product Name | 7.0-35V 4A 1ch Buck converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9781HFP |
| Configuration / Function | Buck | |
| Package Type | Other; HRP7 | |
| Output Voltage | 1 to 35 volts | |
| IOUT | 4 amps |