The BD90541MUV-C is a synchronous step-down converter which operates in current mode. It can operate with maximum frequency of 2.4 MHz, and can downsize external parts such as inductor. It can supply a maximum output current of 4A with built-in Pch and Nch output MOSFET. Output voltage and oscillation frequency can be adjusted by external resistors and can also be synchronized with an external clock.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | BD90541MUV-C |
| Product Name | 2.6V to 5.5V, 2A, 0.3MHz to 2.4MHz Synchronous Step-Down Converter |
| Configuration / Function | Buck |
| Package Type | Other; VQFN20SV4040 |
| Output Voltage | 0.6000 to 5 volts |
| IOUT | 4 amps |