Buck Switching Regulator IC Positive Adjustable 1V 1 Output 800mA 8-PowerUDFN
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011500-BD9120HFN-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-HSON
Purpose: Step-Down
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 1V
Maximum Output Voltage: 1.5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Industrial
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 800mA 8-PowerUDFN
IC REG BUCK ADJ 800MA 8HSON
IC REG BUCK ADJ 800MA 8HSON
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9120HFNTR-ND | 011500-BD9120HFN-TR | BD9120HFN-TR | BD9120HFN-TR | BD9120HFN-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9120HFN-TR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 8-PowerUDFN | Other; 8-HSON | Other; 8-PowerUDFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 1 to 1.5 volts | 1 volts | 1 to 1.5 volts | 1 volts |