The BD9060HFP-CTR is a buck switching regulator IC designed for automotive applications, compliant with AEC-Q100 standards. It operates within an input voltage range of 5V to 35V and provides a maximum output current of 2A. The output voltage is adjustable down to 0.8V with a typical accuracy of ±2%. The device features a built-in soft start function with a typical time of 2.7ms, overcurrent protection (OCP), short circuit protection (SCP), and thermal shutdown (TSD) to enhance reliability. The BD9060HFP-CTR supports an external synchronization capability with a frequency range from 50kHz to 500kHz, allowing for flexible integration into various designs. It is housed in a compact HRP7 package suitable for surface mount applications. The operating temperature range is from -40°C to +125°C, making it suitable for harsh environments. This product is particularly useful in battery-powered devices and communication equipment, where efficiency and thermal management are critical.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 864082-BD9060HFP-CTR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD9060
Categories: Integrated Circuits (ICs)
Case / Package: HRP7
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD9060HFP-CDKR, BD9060HFP-CCT
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
IC REG BUCK ADJUSTABLE 2A HRP7
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Switching Voltage Regulators IC Pwr Swtch Reg Integrated FET
IC REG BUCK ADJUSTABLE 2A HRP7
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 864082-BD9060HFP-CTR | BD9060HFP-CCT-ND | BD9060HFP-CTR | BD9060HFP-CTR | BD9060HFP-CTR | BD9060HFP-CTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9060HFP-CTR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; HRP7 | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Output Voltage | 0.8000 to 35 volts | 0.8000 to 35 volts | 0.8000 volts |