Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 24-VFQFN Exposed Pad
Switching Voltage Regulators HIGH-EFF SPEPDWN REG
IC REG BUCK ADJ 3A VQFN024V4040
IC REG BUCK ADJ 3A VQFN024V4040
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9142MUV-E2 | BD9142MUV-E2 | BD9142MUV-E2 | BD9142MUV-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 24-VFQFN Exposed Pad | |||
| Life Cycle Stage | Removed; Obsolete | Removed | ||
| Output Voltage | 1 to 3.3 volts | 1 volts |