ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD90522EFJ-CE2 BD90522EFJ-CE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 769929-BD90522EFJ-CE 2 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2A Family Name: BD90522EFJ Output Voltage: 1.2V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-HTSOP-J Input Voltage MIN: 2.69V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LM2852YMXAX-1.2/NOPB ; BD90525EFJ-CE2; BD90522EFJ-CE2; XCL213B1C3DR; LM2852YMXA-1.3/NOPB; LM2852YMXAX-1.3/NOPB ; LM2852XMXA-1.5/NOPB; LM2852XMXAX-1.5/NOPB ; Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 769929-BD90522EFJ-CE 2 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2A Family Name: BD90522EFJ Output Voltage: 1.2V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-HTSOP-J Input Voltage MIN: 2.69V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LM2852YMXAX-1.2/NOPB ; BD90525EFJ-CE2; BD90522EFJ-CE2; XCL213B1C3DR; LM2852YMXA-1.3/NOPB; LM2852YMXAX-1.3/NOPB ; LM2852XMXA-1.5/NOPB; LM2852XMXAX-1.5/NOPB ; Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD90522EFJ-CE2 - 769929-BD90522EFJ-CE2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD90522EFJ-CE2
769929-BD90522EFJ-CE2
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD90522EFJ-CE2 769929-BD90522EFJ-CE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 769929-BD90522EFJ-CE 2 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2A Family Name: BD90522EFJ Output Voltage: 1.2V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-HTSOP-J Input Voltage MIN: 2.69V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LM2852YMXAX-1.2/NOPB ; BD90525EFJ-CE2; BD90522EFJ-CE2; XCL213B1C3DR; LM2852YMXA-1.3/NOPB; LM2852YMXAX-1.3/NOPB ; LM2852XMXA-1.5/NOPB; LM2852XMXAX-1.5/NOPB ; Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 769929-BD90522EFJ-CE2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2A
Family Name: BD90522EFJ
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-HTSOP-J
Input Voltage MIN: 2.69V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): LM2852YMXAX-1.2/NOPB; BD90525EFJ-CE2; BD90522EFJ-CE2; XCL213B1C3DR; LM2852YMXA-1.3/NOPB; LM2852YMXAX-1.3/NOPB; LM2852XMXA-1.5/NOPB; LM2852XMXAX-1.5/NOPB;
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - BD90522EFJ-CE2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
BD90522EFJ-CE2TR-ND
Voltage Regulators - DC DC Switching Regulators BD90522EFJ-CE2TR-ND
"Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - BD90522EFJ-CE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
BD90522EFJ-CE2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators BD90522EFJ-CE2
IC REG BUCK 1.2V 2A 8HTSOP-J

IC REG BUCK 1.2V 2A 8HTSOP-J

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - BD90522EFJ-CE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
BD90522EFJ-CE2
Voltage Regulators - DC DC Switching Regulators BD90522EFJ-CE2
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - BD90522EFJ-CE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
BD90522EFJ-CE2
PMIC - Voltage Regulators - DC DC Switching Regulators BD90522EFJ-CE2
IC REG BUCK 1.2V 2A 8HTSOP-J

IC REG BUCK 1.2V 2A 8HTSOP-J

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 769929-BD90522EFJ-CE2 BD90522EFJ-CE2TR-ND BD90522EFJ-CE2 BD90522EFJ-CE2 BD90522EFJ-CE2
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD90522EFJ-CE2 Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck Buck
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 1.2 volts 1.2 volts 1.2 volts 1.2 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8670404PA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CHL8102-01CRT - 810527-CHL8102-01CRT - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type PWM
Package Type Other; 28-VFQFN Exposed Pad
View Details
3 suppliers