The BD95821MUV-E2 is a synchronous buck DC/DC converter designed to operate within an input voltage range of 7.5V to 15V, providing an adjustable output voltage from 0.8V to 5.5V with a maximum output current of 2A. This integrated circuit features built-in N-MOSFET power transistors, which contribute to its compact design and high efficiency. It employs H¬=Reg,Ñ¢ technology for constant ON TIME control, ensuring rapid transient response to load changes without the need for external compensation. Key features include over current protection, thermal shutdown, under-voltage lockout, short circuit protection, and over voltage protection, all of which enhance the reliability of the device. The BD95821MUV-E2 also incorporates a fixed soft start function and a power good output, making it suitable for various applications, including digital AV equipment such as LCD TVs, set-top boxes, and DVD/Blu-ray players. The device is packaged in a 16-pin VQFN format, measuring 3.0mm x 3.0mm x 1.0mm, which facilitates surface mounting in space-constrained designs.
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 16-VFQFN Exposed Pad
Manufacturer: Rohm Semiconductor
Win Source Part Number: 913278-BD95821MUV-E2
Series: H³®
Operating Temperature Range: -20°C ~ 100°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 16-VFQFN Exposed Pad
Package: 16-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD95821
Categories: Integrated Circuits (ICs)
Case / Package: VQFN016V3030
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD95821MUV-E2CT, BD95821MUV-E2DKR, BD95821MUV-E2TR
IC REG BUCK ADJ 2A 16VQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 16-VFQFN Exposed Pad
IC REG BUCK ADJ 2A 16VQFN
IC REG BUCK ADJ 2A 16VQFN
Switching Voltage Regulators IC Pwr Swtch Reg Integrated FET
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD95821MUV-E2CT-ND | 913278-BD95821MUV-E2 | BD95821MUV-E2 | BD95821MUV-E2 | BD95821MUV-E2 | BD95821MUV-E2 | BD95821MUV-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD95821MUV-E2 | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; VQFN016V3030 | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.8000 to 5.5 volts | 0.8000 to 5.5 volts | 0.8000 volts | 0.8000 volts |