The BD9141MUV-E2 is a synchronous buck converter designed for high efficiency in step-down voltage regulation. It operates within an input voltage range of 4.5V to 13.2V and can deliver an output current of up to 2A. The output voltage can be adjusted between 2.5V and 6.0V, making it suitable for various applications, including powering LSI devices such as DSPs, microcomputers, and ASICs. This regulator features pulse skip control technology and synchronous rectification, which contribute to its high efficiency across all load ranges. It also incorporates current mode PWM control for fast transient response to load changes. Additional features include a soft-start function, thermal shutdown, under-voltage lockout (UVLO), and short-circuit protection with a time delay function. The device operates within a temperature range of -40°C to +105°C and comes in a compact VQFN020V4040 package measuring 4.00mm x 4.00mm x 1.00mm. Engineers considering this product should note its low standby current of 0OºA and typical switching frequency of 500kHz, which may be advantageous for power-sensitive applications.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011504-BD9141MUV-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: VQFN020V4040
Purpose: Step-Down
Maximum Input Voltage: 13.2V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 6V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): LM3102QMHX/NOPB; BD9141MUV; LM3102QMH;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 2A 20-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 2A 20-VFQFN Exposed Pad
IC REG BUCK ADJ 2A 20VQFN
IC REG BUCK ADJ 2A 20VQFN
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 011504-BD9141MUV-E2 | BD9141MUV-E2 | BD9141MUV-E2 | BD9141MUV-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9141MUV-E2 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; VQFN020V4040 | Other; 20-VFQFN Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Declining; Not For New Designs | ||
| Special Features | Multiple Outputs; Synchronous Rectification |