ROHM Semiconductor USA, LLC HTSSOP Power Management IC BD8621EFV-E2

Description
IC REG CTRLR TV 1OUT HTSSOP-B20 Product overview: BD8621EFV-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD8621EFV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR TV 1OUT HTSSOP-B20 Product overview: BD8621EFV-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD8621EFV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
HTSSOP Power Management IC
750-BD8621EFV-E2
HTSSOP Power Management IC 750-BD8621EFV-E2
IC REG CTRLR TV 1OUT HTSSOP-B20 Product overview: BD8621EFV-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD8621EFV-E2 can be used for catalog matching and distributor lookup.

IC REG CTRLR TV 1OUT HTSSOP-B20 Product overview: BD8621EFV-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD8621EFV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - BD8621EFV-E2 - 011483-BD8621EFV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - BD8621EFV-E2
011483-BD8621EFV-E2
PMIC - PMIC - Voltage Regulators - Special Purpose - BD8621EFV-E2 011483-BD8621EFV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 011483-BD8621EFV-E2 Packaging: Reel - TR Applications: Controller, Flat Screen TV Mounting: SMD (SMT) Voltage - Input: 2.8 V to 6 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 20-HTSSOP-B Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011483-BD8621EFV-E2
Packaging: Reel - TR
Applications: Controller, Flat Screen TV
Mounting: SMD (SMT)
Voltage - Input: 2.8 V to 6 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 85°C
Case / Package: 20-HTSSOP-B
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - BD8621EFV-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
BD8621EFV-E2
PMIC - Voltage Regulators - Special Purpose BD8621EFV-E2
IC REG CTRLR TV 1OUT HTSSOP-B20

IC REG CTRLR TV 1OUT HTSSOP-B20

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
BD8621EFV-E2
Switching Voltage Regulators BD8621EFV-E2
Switching Voltage Regulators POWER SUPPLY IC

Switching Voltage Regulators POWER SUPPLY IC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 750-BD8621EFV-E2 011483-BD8621EFV-E2 BD8621EFV-E2 BD8621EFV-E2
Product Name HTSSOP Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - BD8621EFV-E2 PMIC - Voltage Regulators - Special Purpose Switching Voltage Regulators
Package Type Other; Tape & Reel (TR) SSOP; Other; 20-HTSSOP-B
Unlock Full Specs
to access all available technical data