Manufacturer: Rohm Semiconductor
Win Source Part Number: 011494-BD9102FVM-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.24V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC REG BUCK 1.24V 800MA 8MSOP
IC REG BUCK 1.24V 800MA 8MSOP
Buck Switching Regulator IC Positive Fixed 1.24V 1 Output 800mA 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
IC REG BUCK 1.24V 800MA 8MSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 011494-BD9102FVM-TR | 846-BD9102FVM-TR-ND | BD9102FVM-TR | BD9102FVM-TR | BD9102FVM-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9102FVM-TR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 8-MSOP | Other; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | SSOP; Other; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | SSOP | |
| Life Cycle Stage | Maturity; Active | Declining; Not For New Designs | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |