Manufacturer: Rohm Semiconductor
Win Source Part Number: 864095-BD9528AMUV-E2
Series: H³®
Operating Temperature Range: -20°C ~ 100°C
Features: PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 200kHz ~ 500kHz VQFN032V5050
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BD9528
Categories: Integrated Circuits (ICs)
Case / Package: VQFN032V5050
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: BD9528AMUV-BZE2, BD9528AMUV-E2TR, BD9528AMUV-E2DKR, BD9528AMUV-E2CT
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 200kHz ~ 500kHz VQFN032V5050
IC REG QD BUCK/LNR VQFN032V5050
IC REG QD BUCK/LNR VQFN032V5050
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 200kHz ~ 500kHz VQFN032V5050
IC REG QD BUCK/LNR VQFN032V5050
IC REG QD BUCK/LNR VQFN032V5050
Switching Controllers Std Bck Sync 5.5-28V Controller
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 864095-BD9528AMUV-E2 | BD9528AMUV-E2TR-ND | BD9528AMUV-E2 | BD9528AMUV-E2 | BD9528AMUV-E2 | 687-BD9528AMUV-E2 | BD9528AMUV-E2 | BD9528AMUV-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - BD9528AMUV-E2 | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | IC REG QD BUCK/LNR VQFN032V5050 | Voltage Regulators - Linear + Switching | Switching Controllers |
| Package Type | Other; VQFN032V5050 | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Life Cycle Stage | Declining; Not For New Designs | Declining; Not For New Designs | Declining; Not For New Designs | |||||
| Operating Temperature | -20 to 100 C (-4 to 212 F) | -20 to 100 C (-4 to 212 F) | -20 to 100 C (-4 to 212 F) | -20 to 100 C (-4 to 212 F) | -20 to 100 C (-4 to 212 F) | -20 to 100 C (-4 to 212 F) | -20 to 100 C (-4 to 212 F) | |
| Regulator Type | Standard; Low Dropout | |||||||
| Output Voltage | 3.3 volts | 3.3 volts |