Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023093-BD9007HFP-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 50kHz to 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: HRP7
Purpose: Step-Down
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 35V
Minimum Input Voltage: 7V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A HRP-7 (7 Leads + Tab)
IC REG BUCK ADJUSTABLE 2A HRP7
IC REG BUCK ADJUSTABLE 2A HRP7
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A HRP-7 (7 Leads + Tab)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1023093-BD9007HFP-TR | BD9007HFPTR-ND | BD9007HFP-TR | BD9007HFP-TR | BD9007HFP-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9007HFP-TR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; HRP7 | Other; HRP-7 (7 Leads + Tab) | Other; HRP-7 (7 Leads + Tab) | ||
| Life Cycle Stage | Maturity; Active | Declining; Not For New Designs | |||
| Special Features | Multiple Outputs; Synchronous Rectification |