ROHM Semiconductor USA, LLC DC DC Switching Controllers BD9016KV-ME2

Description
Regulator Output DC-DC Controller IC
Request a Quote
Description
Regulator Output DC-DC Controller IC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BD9016KV-ME2 is a high-performance synchronous rectification switching controller designed for step-down voltage regulation. It operates within an input voltage range of 3.9V to 30V and can output voltages from 0.8V to 10V, making it suitable for various applications including automotive and consumer electronics. The device features dual-channel outputs with independent enable pins, soft start functionality, and power good outputs, allowing for flexible control in power management systems. This controller utilizes an integrated phase-locked loop (PLL) for synchronization with external clock signals ranging from 250kHz to 600kHz. It supports N-channel MOSFET direct drive and includes overcurrent protection with self-recovery, ensuring reliable operation. The BD9016KV-ME2 is AEC-Q100 qualified, indicating its suitability for automotive applications. The operating temperature range is -40°C to +105°C, and it is packaged in a VQFP48C format, measuring 9.00mm x 9.00mm x 1.60mm. Engineers considering this product should note its high efficiency due to synchronous rectification, making it ideal for eco-designs with low power consumption.

Datasheet Summary
Powered by GS/AI

The BD9016KV-ME2 is a high-performance synchronous rectification switching controller designed for step-down voltage regulation. It operates within an input voltage range of 3.9V to 30V and can output voltages from 0.8V to 10V, making it suitable for various applications including automotive and consumer electronics. The device features dual-channel outputs with independent enable pins, soft start functionality, and power good outputs, allowing for flexible control in power management systems. This controller utilizes an integrated phase-locked loop (PLL) for synchronization with external clock signals ranging from 250kHz to 600kHz. It supports N-channel MOSFET direct drive and includes overcurrent protection with self-recovery, ensuring reliable operation. The BD9016KV-ME2 is AEC-Q100 qualified, indicating its suitability for automotive applications. The operating temperature range is -40°C to +105°C, and it is packaged in a VQFP48C format, measuring 9.00mm x 9.00mm x 1.60mm. Engineers considering this product should note its high efficiency due to synchronous rectification, making it ideal for eco-designs with low power consumption.

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 846-BD9016KV-ME2TR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
846-BD9016KV-ME2TR-ND
DC DC Switching Controllers 846-BD9016KV-ME2TR-ND
Regulator Output DC-DC Controller IC

Regulator Output DC-DC Controller IC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BD9016KV-ME2 - 864079-BD9016KV-ME2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BD9016KV-ME2
864079-BD9016KV-ME2
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BD9016KV-ME2 864079-BD9016KV-ME2
Manufacturer: Rohm Semiconductor Win Source Part Number: 864079-BD9016KV-ME2 Series: * Features: Regulator Output DC-DC Controller IC Package: Reel - TR Family Name: BD9016 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BD9016KV-ME2TR, 846-BD9016KV-ME2TR, BD9016KV-ME2CT, BD9016KV-ME2DKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864079-BD9016KV-ME2
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Reel - TR
Family Name: BD9016
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD9016KV-ME2TR, 846-BD9016KV-ME2TR, BD9016KV-ME2CT, BD9016KV-ME2DKR

Buy Now Datasheet
DC DC Switching Controllers - BD9016KV-ME2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
BD9016KV-ME2
DC DC Switching Controllers BD9016KV-ME2
Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-VQFPC (7x7)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-VQFPC (7x7)

Buy Now Datasheet
DC DC Switching Controllers - BD9016KV-ME2 - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
BD9016KV-ME2
DC DC Switching Controllers BD9016KV-ME2
IC REG CTRLR BUCK 48VQFP

IC REG CTRLR BUCK 48VQFP

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - BD9016KV-ME2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
BD9016KV-ME2
PMIC - Voltage Regulators - DC DC Switching Controllers BD9016KV-ME2
IC REG CTRLR BUCK 48VQFP

IC REG CTRLR BUCK 48VQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 846-BD9016KV-ME2TR-ND 864079-BD9016KV-ME2 BD9016KV-ME2 BD9016KV-ME2 BD9016KV-ME2
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BD9016KV-ME2 DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type Other; 48-LQFP Other; Reel - TR Other; 48-LQFP QFP; Other; 48-LQFP
Special Features Synchronous Rectification Multiple Outputs
fsw 250 to 550 kHz 250 to 550 kHz 250 kHz
Unlock Full Specs
to access all available technical data