Manufacturer: Rohm Semiconductor
Win Source Part Number: 201010-BD8924G-GTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 400kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 4mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 5-SSOP
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 31V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Boost Switching Regulator IC Positive Fixed 31V 1 Output 4mA SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 31V 1 Output 4mA SC-74A, SOT-753
Switching Voltage Regulators Boost DC/DC cnvtr IC
IC REG BOOST 31V 4MA 5SSOP
IC REG BOOST 31V 4MA 5SSOP
IC REG BOOST 31V 4MA 5SSOP
Boost Switching Regulator IC Positive Fixed 31V 1 Output 4mA SC-74A, SOT-753
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 201010-BD8924G-GTR | 846-BD8924G-GTR-ND | BD8924G-GTR | BD8924G-GTR | BD8924G-GTR | 687-BD8924G-GTR | BD8924G-GTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD8924G-GTR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BOOST 31V 4MA 5SSOP | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | SSOP; Other; 5-SSOP | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Life Cycle Stage | Maturity; Active | Removed | Removed; Obsolete | ||||
| Special Features | Multiple Outputs; Synchronous Rectification |