Manufacturer: Rohm Semiconductor
Win Source Part Number: 864080-BD9035AEFV-CE
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buck-Boost Switching Regulator IC Positive Fixed 3.5V, 5V 1 Output 15mA 24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Package: 24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD9035
Categories: Integrated Circuits (ICs)
Case / Package: 24-HTSSOP-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD9035AEFV-CE2CT, BD9035AEFV-CE2DKR, BD9035AEFV-CE2TR
IC REG BCK BST 3.5V/5V 24HTSSOP Product overview: BD9035AEFV-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 5V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-BD9035AEFV-CE2 can be used for catalog matching and distributor lookup.
Buck-Boost Switching Regulator IC Positive Fixed 3.5V, 5V 1 Output 15mA 24-VSSOP (0.220", 5.60mm Width) Exposed Pad
IC REG BCK BST 3.5V/5V 24HTSSOP
IC REG BCK BST 3.5V/5V 24HTSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 864080-BD9035AEFV-CE2 | 739-BD9035AEFV-CE2 | BD9035AEFV-CE2 | BD9035AEFV-CE2 | BD9035AEFV-CE2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9035AEFV-CE2 | 3.5V 5V Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | SSOP; Other; 24-HTSSOP-B | Other; Tape & Reel (TR) | SSOP; Other; 24-VSSOP (0.220\", 5.60mm Width) Exposed Pad | SSOP | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Output Voltage | 3.5 to 5 volts | 3.5 to ? volts | 3.5 volts |