ROHM Semiconductor USA, LLC 2.6V to 5.5V, 2A, 0.3MHz to 2.4MHz Synchronous Step-Down Converter BD90521EFV-C

Description
The BD90521EFV-C is a synchronous step-down converter which operates in current mode. It can operate with maximum frequency of 2.4 MHz, and can downsize external parts such as inductor. It can supply a maximum output current of 2A with built-in Pch and Nch output MOSFET. Output voltage and oscillation frequency can be adjusted by external resistors and can also be synchronized with an external clock.
Datasheet
Description
The BD90521EFV-C is a synchronous step-down converter which operates in current mode. It can operate with maximum frequency of 2.4 MHz, and can downsize external parts such as inductor. It can supply a maximum output current of 2A with built-in Pch and Nch output MOSFET. Output voltage and oscillation frequency can be adjusted by external resistors and can also be synchronized with an external clock.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.6V to 5.5V, 2A, 0.3MHz to 2.4MHz Synchronous Step-Down Converter - BD90521EFV-C - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
2.6V to 5.5V, 2A, 0.3MHz to 2.4MHz Synchronous Step-Down Converter
BD90521EFV-C
2.6V to 5.5V, 2A, 0.3MHz to 2.4MHz Synchronous Step-Down Converter BD90521EFV-C
The BD90521EFV-C is a synchronous step-down converter which operates in current mode. It can operate with maximum frequency of 2.4 MHz, and can downsize external parts such as inductor. It can supply a maximum output current of 2A with built-in Pch and Nch output MOSFET. Output voltage and oscillation frequency can be adjusted by external resistors and can also be synchronized with an external clock.

The BD90521EFV-C is a synchronous step-down converter which operates in current mode. It can operate with maximum frequency of 2.4 MHz, and can downsize external parts such as inductor. It can supply a maximum output current of 2A with built-in Pch and Nch output MOSFET. Output voltage and oscillation frequency can be adjusted by external resistors and can also be synchronized with an external clock.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category IC Switching Voltage Regulators
Product Number BD90521EFV-C
Product Name 2.6V to 5.5V, 2A, 0.3MHz to 2.4MHz Synchronous Step-Down Converter
Configuration / Function Buck
Package Type Other; HTSSOP-B20
Output Voltage 0.6000 to 5 volts
IOUT 2 amps
Unlock Full Specs
to access all available technical data