IC REG CONV CAR AUD 1OUT 24HSOP Product overview: BD9400BFP-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD9400BFP-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049486-BD9400BFP-E2
Packaging: Reel - TR
Applications: Converter, Car Audio System
Mounting: SMD (SMT)
Voltage - Input: 7 V to 26 V
Number of Outputs: 1
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-HSOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Linear Voltage Regulators SYSTEM POWER SUPPLY
IC REG CONV CAR AUD 1OUT 24HSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-BD9400BFP-E2 | 049486-BD9400BFP-E2 | BD9400BFP-E2 | BD9400BFP-E2 |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - BD9400BFP-E2 | Linear Voltage Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; Tape & Reel (TR) | Other; 24-HSOP |