PMIC - Voltage Regulators - Linear + Switching 9 Output Step-Down (Buck) (8), Linear (LDO) (1) 100kHz ~ 1.2MHz 48-VQFPC (7x7)
IC REG 9OUT BUCK/LINEAR 48VQFPC
PMIC - Voltage Regulators - Linear Switching 9 Output Step-Down (Buck) (8), Linear (LDO) (1) 100kHz ~ 1.2MHz 48-VQFPC (7x7)
IC REG 9OUT BUCK/LINEAR 48VQFPC
Switching Voltage Regulators 2WIRE 2K 256X8 1.8V/2.5V/3.3V/5V
IC REG 9OUT BUCK/LINEAR 48VQFPC
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9833KV-E2-ND | BD9833KV-E2 | BD9833KV-E2 | BD9833KV-E2 | BD9833KV-E2 | BD9833KV-E2 |
| Product Name | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | |||||
| Package Type | Other; 48-LQFP | QFP; Other; 48-LQFP | Other; 48-LQFP | QFP; Other; 48-LQFP | QFP | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Special Features | Multiple Outputs |