Win Source Part Number: 1212090-BD9227F-E2
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 1A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Voltage - Output (Max): 20V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 6V
Voltage - Input (Max): 20V
Voltage - Output (Min/Fixed): 1.512V
Synchronous Rectifier: No
Package / Case: 8-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD9227F-E2-ND,846-BD
Base Product Number: BD9227
Buck Switching Regulator IC Positive Adjustable 1.512V 1 Output 1A 8-SOIC (0.173", 4.40mm Width)
IC REG BUCK CONVERTER 1A 8SOP
Switching Voltage Regulators 20V/1A 1MHz w/MOSFET PWM Buck Conv
IC REG BUCK CONVERTER 1A 8SOP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1212090-BD9227F-E2 | BD9227F-E2 | BD9227F-E2 | BD9227F-E2 | BD9227F-E2 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | SOIC; Other; Tape & Reel | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) | SOIC | ||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| fsw | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz |