IC REG CTR DDR SDRAM 2OUT 32VQFN Product overview: BD9535MUV-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD9535MUV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 131244-BD9535MUV-E2
Packaging: Reel - TR
Applications: Controller, DDR SDRAM
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 25 V
Number of Outputs: 2
Output Voltage: 0.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: VQFN032V5050
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Switching Controllers Variable Soft Start
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 750-BD9535MUV-E2 | 131244-BD9535MUV-E2 | BD9535MUV-E2 |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - BD9535MUV-E2 | Switching Controllers |
| Package Type | Other; Tape & Reel (TR) | Other; VQFN032V5050 |