Switching Voltage Regulators Sync Step-Dwn Cnvrtr 2.6-5.5V; 0.3-2.4MHz
IC REG BUCK ADJ 2A 20HTSSOP-B
IC REG BUCK ADJ 2A 20HTSSOP-B
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 20-VSSOP (0.173", 4.40mm Width) Exposed Pad
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD90521EFV-CE2 | BD90521EFV-CE2 | BD90521EFV-CE2 | BD90521EFV-CE2 |
| Product Name | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 2 amps | 2 amps | 2 amps | |
| fsw | 300 to 2400 kHz | 300 to 2400 kHz | 300 to 2400 kHz | |
| Package Type | SSOP | SSOP; Other; 20-VSSOP (0.173\", 4.40mm Width) Exposed Pad | ||
| Life Cycle Stage | Active | Active |