ROHM's high efficiency step-down switching regulator (BD91??) is a power supply designed to produce a low voltage including 1 volts from 5 / 3.3 volts power supply line. Offers high efficiency with our original pulse skip control technology and synchronous rectifier. Employs a current mode control system to provide faster transient response to sudden change in load.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | BD9120HFN |
| Product Name | 2.7-4.5V 0.8A 1ch Buck converter |
| Configuration / Function | Buck |
| Package Type | Other; HSON8 |
| Output Voltage | 1 to 1.5 volts |
| IOUT | 0.8000 amps |