Manufacturer: Rohm Semiconductor
Win Source Part Number: 011512-BD9306AFVM-TR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 800kHz
Control Features: Enable, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.2 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-MSOP
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-MSOP
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-MSOP
IC REG CTRLR BOOST 8MSOP
IC REG CTRLR BOOST 8MSOP
Switching Voltage Regulators 4.2-18V 100-800kHz 1 Chan Step-Up
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-MSOP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 011512-BD9306AFVM-TR | BD9306AFVMTR-ND | BD9306AFVM-TR | BD9306AFVM-TR | BD9306AFVM-TR | BD9306AFVM-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BD9306AFVM-TR | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Voltage Regulators | DC DC Switching Controllers |
| Configuration / Function | Buck | Boost | Boost | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | Other; 8-MSOP | Other; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | Other; 8-VSSOP, 8-MSOP (0.110", 2.80mm Width) | SSOP; Other; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | ||
| Life Cycle Stage | Maturity; Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control | Enable, Frequency Control |