LAPIS Semiconductor PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9322EFJ BD9322EFJ

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011513-BD9322EFJ Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 380kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-HTSOP-J Purpose: Step-Down Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 0.9V Maximum Output Voltage: 16.2V Minimum Input Voltage: 4.75V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011513-BD9322EFJ Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 380kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-HTSOP-J Purpose: Step-Down Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 0.9V Maximum Output Voltage: 16.2V Minimum Input Voltage: 4.75V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9322EFJ - 011513-BD9322EFJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9322EFJ
011513-BD9322EFJ
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9322EFJ 011513-BD9322EFJ
Manufacturer: Rohm Semiconductor Win Source Part Number: 011513-BD9322EFJ Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 380kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-HTSOP-J Purpose: Step-Down Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 0.9V Maximum Output Voltage: 16.2V Minimum Input Voltage: 4.75V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011513-BD9322EFJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 380kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-HTSOP-J
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.9V
Maximum Output Voltage: 16.2V
Minimum Input Voltage: 4.75V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 011513-BD9322EFJ
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9322EFJ
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-HTSOP-J
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2149152 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Fixed
Package Type Other; Fc2qfn
View Details
Valley Current Mode Control Buck Converter - A4403GEUTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin QFN
View Details
9 suppliers
Power Management IC - 748-ICE3BR2565JFXKSA2 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
fsw 67 kHz
Duty Cycle 75
View Details