IC REG CONV DDR 1OUT 20HQFN Product overview: BD9532EKN-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD9532EKN-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023111-BD9532EKN-E2
Packaging: Reel - TR
Applications: Converter, DDR SDRAM
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 25 V
Number of Outputs: 1
Output Voltage: 0.7 V to 2.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 20-HQFN
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC REG CONV DDR 1OUT 20HQFN
Switching Voltage Regulators SWITCHING REGULATOR 20PIN
IC REG CONV DDR 1OUT 20HQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-BD9532EKN-E2 | 1023111-BD9532EKN-E2 | 687-BD9532EKN-E2 | BD9532EKN-E2 | BD9532EKN-E2 |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - BD9532EKN-E2 | IC REG CONV DDR 1OUT 20HQFN | Switching Voltage Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; Tape & Reel (TR) | Other; 20-HQFN | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad |