IC REG BUCK ADJUSTABLE 2A 8SOPJ
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)
Switching Voltage Regulators IC Pwr Swtch Reg Integrated FET
IC REG BUCK ADJUSTABLE 2A 8SOPJ
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9325FJ-LBE2 | BD9325FJ-LBE2 | BD9325FJ-LBE2 | BD9325FJ-LBE2 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 0.9000 volts | 0.9000 to 18 volts | ||
| IOUT | 2 amps | 2 amps |