ROHM's high efficiency step-down switching regulator BD9132MUV is a power supply designed to produce a low voltage including 0.8 volts from 5.5 / 3.3 volts power supply line. Offers high efficiency with our original pulse skip control technology and synchronous rectifier. Employs a current mode control system to provide faster transient response to sudden change in load.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152920-BD9132MUV
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
| ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9132MUV | 1152920-BD9132MUV |
| Product Name | 2.7-5.5V 3A 1ch Buck converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9132MUV |
| Configuration / Function | Buck | |
| Package Type | Other; VQFN020V4040 | |
| Output Voltage | 0.8000 to 3.3 volts | |
| IOUT | 3 amps |