BD9851EFV is a 2 channel step-down switching regulator. It is possible to choose small application space due to its high-speed operation (Max switching frequency 3MHz)
BD9851EFV is a 2 channel step-down switching regulator. It is possible to choose small application space due to its high-speed operation (Max switching frequency 3MHz)
BD9851EFV is a 2 channel step-down switching regulator. It is possible to choose small application space due to its high-speed operation (Max switching frequency 3MHz)
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152947-BD9851EFV
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor USA, LLC | ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9851EFV | BD9851EFV | 1152947-BD9851EFV |
| Product Name | 4-18V 2ch Boost / Inverting / Buck converter(controller) | 4-18V 2ch Boost / Inverting / Buck converter(controller) | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BD9851EFV |
| Configuration / Function | Buck-Boost | Buck-Boost | |
| Package Type | Other; HTSSOP-B20 | Other; HTSSOP-B20 | |
| IOUT | 0.2000 amps |