Switching Regulator IC Output
IO REGULATOR 16-SSOP Product overview: BD9722FV-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SSOP, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-BD9722FV-E2 can be used for catalog matching and distributor lookup.
IO REGULATOR 16-SSOP
Switching Voltage Regulators HARD DISK DRIVER SYS REG
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9722FV-E2-ND | 761-BD9722FV-E2 | BD9722FV-E2 | BD9722FV-E2 |
| Product Name | Power Management - Specialized | SSOP Power Management IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | Other; "16-LSSOP (0.173"", 4.40mm Width)" | Other; Tape & Reel (TR) | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Output Voltage | 1.8 to 2.5 volts |