Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-VQFPC (7x7)
IC REG CTRLR BUCK 48VQFP
Switching Voltage Regulators IC Pwr Swtch Reg Controller
IC REG CTRLR BUCK 48VQFP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-VQFPC (7x7)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9015KV-ME2TR-ND | BD9015KV-ME2 | BD9015KV-ME2 | 687-BD9015KV-ME2 | BD9015KV-ME2 |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Voltage Regulators | IC REG CTRLR BUCK 48VQFP | DC DC Switching Controllers |
| Configuration / Function | Buck | ||||
| Package Type | Other; 48-LQFP | QFP; Other; 48-LQFP | Other; 48-LQFP | ||
| Special Features | Synchronous Rectification | Enable, Frequency Control, Power Good, Soft Start | |||
| fsw | 250 to 550 kHz | 250 to 550 kHz | 250 to 550 kHz | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |