This is the product guarantees long time support in Industrial market. The BD9329AEFJ-LB is a synchronous step-down switching regulator that integrates 2 low resistance N-channel MOSFETs. It achieves 3A continuous output current over a wide input supply range. Current mode operation provides fast transient response and easy phase compensation.
ROHM recommends BD9C301FJ-LB for new design.
Please refer to Buck DC/DC Converter IC Replacement Guide for more information.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | BD9329AEFJ-LB |
| Product Name | 4.2-18V 3A 1ch Synchronous Buck converter |
| Configuration / Function | Buck |
| Package Type | Other; HTSOP-J8 |
| Output Voltage | 0.9000 to 12.6 volts |
| IOUT | 3 amps |