Boost Regulator Positive, Isolation Capable Output Step-Up DC-DC Controller IC 16-SSOP-B
Manufacturer: Rohm Semiconductor
Win Source Part Number: 913264-BD9031FV-CE2
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Boost Regulator Positive, Isolation Capable Output Step-Up - DC-DC Controller IC 16-SSOP-B
Package: Reel - TR
Package: 16-LSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 30V
Part Status: Not For New Designs
Family Name: BD9031
Categories: Integrated Circuits (ICs)
Case / Package: 16-SSOP-B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD9031FV-CE2DKR, BD9031FV-CE2CT, BD9031FV-CE2TR
Switching Voltage Regulators IC Pwr Swtch Reg Controller
IC REG CTRLR BOOST 16SSOP
Boost Regulator Positive, Isolation Capable Output Step-Up DC-DC Controller IC 16-SSOP-B
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9031FV-CE2TR-ND | 913264-BD9031FV-CE2 | BD9031FV-CE2 | BD9031FV-CE2 | BD9031FV-CE2 |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BD9031FV-CE2 | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | ||||
| Package Type | Other; "16-LSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-SSOP-B | SSOP; Other; 16-LSSOP (0.173\", 4.40mm Width) | ||
| fsw | 20 to 600 kHz | 20 to 600 kHz | 20 to 600 kHz | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Life Cycle Stage | Declining; Not For New Designs | Declining; Not For New Designs |