"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-SOIC (0.173"", 4.40mm Width)"
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-SOIC (0.173", 4.40mm Width)
IC REG BUCK ADJUSTABLE 2A 8SOP
IC REG BUCK ADJUSTABLE 2A 8SOP
IC REG BUCK ADJUSTABLE 2A 8SOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9001F-E2TR-ND | BD9001F-E2 | BD9001F-E2 | BD9001F-E2 | BD9001F-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)" | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) | SOIC | SOIC; Other; 8-SOIC (0.173", 4.40mm Width) | |
| Output Voltage | 1 to 48 volts | 1 to 48 volts | 1 volts | 1 volts | |
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |