ROHM's high efficiency step-down switching regulator BD9123MUV is a power supply designed to produce a low voltage including 0.85 to 1.2 volts from 5 / 3.3 volts power supply line. The output voltage can be set with the built-in selector. Offers high efficiency with our original pulse skip control technology and synchronous rectifier. Employs a current mode control system to provide faster transient response to sudden change in load.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | BD9123MUV |
| Product Name | 2.7-5.5V 1.2A 1ch Buck converter |
| Configuration / Function | Buck |
| Package Type | Other; VQFN016V3030 |
| Output Voltage | 0.8500 to 1.2 volts |
| IOUT | 1.2 amps |