Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023097-BD9123MUV-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 95°C (TA)
Case / Package: VQFN016V3030
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.85V
Maximum Output Voltage: 1.2V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Programmable 0.85V 1 Output 1.2A 16-VFQFN Exposed Pad
IC REG BUCK PROG 1.2A 16VQFN
IC REG BUCK PROG 1.2A 16VQFN
IC REG BUCK PROG 0.85V 16VQFN
Switching Voltage Regulators IC Pwr Swtch Reg Integrated FET
Buck Switching Regulator IC Positive Programmable 0.85V 1 Output 1.2A 16-VFQFN Exposed Pad
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1023097-BD9123MUV-E2 | BD9123MUV-E2TR-ND | BD9123MUV-E2 | BD9123MUV-E2 | BD9123MUV-E2 | BD9123MUV-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9123MUV-E2 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Programmable | Adjustable / Variable | Fixed; Programmable | |||
| Package Type | Other; VQFN016V3030 | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | |||
| Life Cycle Stage | Maturity; Active | Last Shipments | Declining; Not For New Designs | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |