Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO252S-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO252S-3
1A FIXED OUTPUT LDO REGULATORS.
1A FIXED OUTPUT LDO REGULATORS.
1A FIXED OUTPUT LDO REGULATORS.
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 846-BD90C0AFPS-LBE2TR-ND | BD90C0AFPS-LBE2 | BD90C0AFPS-LBE2 | BD90C0AFPS-LBE2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | ||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | Fixed | |
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Special Features | Input Overcurrent Protection |