Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A TO-220-5 Full Pack, Formed Leads
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A TO-220-5 Full Pack, Formed Leads
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049489-BD9702CP-V5E2
Packaging: Reel - TR
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 110kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO220CP-V5
Purpose: Step-Down
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 1V
Maximum Output Voltage: 32V
Minimum Input Voltage: 8V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A TO-220-5 Full Pack, Formed Leads
IC REG BUCK ADJ 3A TO220CP-V5
IC REG BUCK ADJ 3A TO220CP-V5
Switching Voltage Regulators SWITCHING POWER
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9702CP-V5E2TR-ND | 049489-BD9702CP-V5E2 | BD9702CP-V5E2 | BD9702CP-V5E2 | BD9702CP-V5E2 | BD9702CP-V5E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9702CP-V5E2 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | TO-220; Other; TO-220-5 Full Pack, Formed Leads | Other; TO220CP-V5 | TO-220; Other; TO-220-5 Full Pack, Formed Leads | TO-220 | ||
| Output Voltage | 1 to 32 volts | 1 volts | 1 to 32 volts | 1 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |