Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-MSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-MSOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011530-BD9850FVM-TR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 2MHz
Control Features: Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Down
Supply Voltage - Operating: 4 V to 9 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 8MSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-MSOP
Switching Controllers STEP DOWN SWITCHING REGULATOR
IC REG CTRLR BUCK 8MSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9850FVMTR-ND | 011530-BD9850FVM-TR | BD9850FVM-TR | BD9850FVM-TR | BD9850FVM-TR | BD9850FVM-TR |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BD9850FVM-TR | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | Other; 8-MSOP | SSOP; Other; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | |||
| fsw | 100 to 2000 kHz | 100 to 2000 kHz | 100 to 2000 kHz | 100 to 2000 kHz | 100 to 2000 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |