"Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 1A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
IC REG BUCK 1.2V 1A 8HTSOP-J
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 1A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK 1.2V 1A 8HTSOP-J
IC REG BUCK 1.2V 1A 8HTSOP-J
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD90571EFJ-CE2TR-ND | BD90571EFJ-CE2 | BD90571EFJ-CE2 | BD90571EFJ-CE2 | BD90571EFJ-CE2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | |
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.2 volts | 1.2 to ? volts | 1.2 volts | 1.2 volts |