Manufacturer: Rohm Semiconductor
Win Source Part Number: 108577-BD9045FV-E2
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz to 750kHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOPB
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SSOP-B
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SSOP-B
IC REG CTRLR BUCK 28SSOP
IC REG CTRLR BUCK 28SSOP
Switching Voltage Regulators 4.5-18V 200-750kHz
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 108577-BD9045FV-E2 | BD9045FV-E2TR-ND | BD9045FV-E2 | BD9045FV-E2 | BD9045FV-E2 | BD9045FV-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BD9045FV-E2 | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SSOP; Other; 28-SSOPB | Other; "28-LSSOP (0.220"", 5.60mm Width)" | SSOP; Other; 28-LSSOP (0.220\", 5.60mm Width) | SSOP | ||
| Life Cycle Stage | Declining; Not For New Designs | Declining; Not For New Designs | Last Shipments |