Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SSOP-B
Manufacturer: Rohm Semiconductor
Win Source Part Number: 128357-BD9040FV-E2
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz to 750kHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SSOP-B
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC REG CTRLR BUCK 20SSOP
Switching Voltage Regulators 4.5-18V 200-750kHz 1 Chan Step-Down
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SSOP-B
IC REG CTRLR BUCK 20SSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9040FV-E2TR-ND | 128357-BD9040FV-E2 | BD9040FV-E2 | BD9040FV-E2 | BD9040FV-E2 | BD9040FV-E2 |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BD9040FV-E2 | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Voltage Regulators | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; "20-LSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-SSOP-B | SSOP | SSOP; Other; 20-LSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start | Enable, Frequency Control, Soft Start | |||
| fsw | 200 to 750 kHz | 200 to 750 kHz | 200 to 750 kHz | 200 to 750 kHz | 200 to 750 kHz |