IC REG BUCK ADJ 4A 8HTSOP-J
IC REG BUCK ADJ 4A 8HTSOP
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 4A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Switching Voltage Regulators IC Pwr Swtch Reg Integrated FET
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9327EFJ-LBE2 | BD9327EFJ-LBE2 | BD9327EFJ-LBE2 | BD9327EFJ-LBE2 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | ||
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 0.9000 volts | 0.9000 to 16.2 volts | ||
| IOUT | 4 amps | 4 amps |