Manufacturer: Rohm Semiconductor
Win Source Part Number: 913263-BD8966FVM-TR
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 1V 1 Output 800mA 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Package: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD8966
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: 846-BD8966FVM-TR, BD8966FVMTR, BD8966FVMCT, BD8966FVM-TR-ND, BD8966FVMDKR
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 800mA 8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)"
IC REG BUCK ADJ 800MA 8MSOP
IC REG BUCK ADJ 800MA 8MSOP
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 800mA 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
IC REG BUCK ADJ 800MA 8MSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 913263-BD8966FVM-TR | BD8966FVMTR-ND | BD8966FVM-TR | BD8966FVM-TR | BD8966FVM-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD8966FVM-TR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 8-MSOP | Other; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | SSOP; Other; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | SSOP | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Special Features | Synchronous Rectification |