The BD9130NV-E2 is a synchronous buck converter designed for high efficiency in step-down voltage regulation. It operates within an input voltage range of 2.7V to 5.5V and can provide an adjustable output voltage from 1.0V to 2.5V, with a maximum output current of 2.0A. The device utilizes pulse skip control technology and synchronous switches to achieve high efficiency across all load ranges, along with a fast transient response due to its current mode PWM control system. Key features include a soft-start function, thermal shutdown, under-voltage lockout (UVLO), and short-circuit protection with a time delay function. The BD9130NV-E2 is housed in a compact SON008V5060 package measuring 5.00mm x 6.00mm x 1.00mm, making it suitable for applications such as power supplies for LSI, DSPs, microcomputers, and ASICs. The operating temperature range is from -25°C to +105°C, ensuring reliability in various environments.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011501-BD9130NV-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 105°C (TA)
Case / Package: SON008V5060
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V
Maximum Output Voltage: 2.5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
IC REG BUCK ADJ 2A SON008V5060
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-VDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-VDFN Exposed Pad
IC REG BUCK ADJ 2A SON008V5060
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 011501-BD9130NV-E2 | BD9130NV-E2 | BD9130NV-E2 | BD9130NV-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9130NV-E2 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; SON008V5060 | Other; 8-VDFN Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Declining; Not For New Designs | ||
| Special Features | Multiple Outputs; Synchronous Rectification |