"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Manufacturer: Rohm Semiconductor
Win Source Part Number: 806388-BD9673AEFJ-E2
Packaging: Reel
Mounting Style: SMD
Current - Output: 1.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Input (Min): 7V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Supplier Device Package: 8-HTSOP-J
Temperature Range - Operating: -40°C ~ 105°C
Maximum Input Voltage: 42V
Maximum Output Voltage: 29.4V
Manufacturer Package: 8-SOIC Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
IC REG BUCK ADJ 1.5A 8HTSOP-J
IC REG BUCK ADJ 1.5A 8HTSOP-J
IC REG BUCK ADJ 1.5A 8HTSOP-J
IC REG BUCK ADJ 1.5A 8HTSOP-J
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9673AEFJ-E2TR-ND | 806388-BD9673AEFJ-E2 | BD9673AEFJ-E2 | 687-BD9673AEFJ-E2 | BD9673AEFJ-E2 | BD9673AEFJ-E2 | BD9673AEFJ-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9673AEFJ-E2 | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 1.5A 8HTSOP-J | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC Exposed Pad | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1 to 29.4 volts | 29.4 volts | 1 volts | 29.4 volts | 1 volts | 1 to 29.4 volts |